Manufacturer: Microchip Technology
Win Source Part Number: 927071-MIC38C44-1BM
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 9V ~ 20V
Part Status: Discontinued at Digi-Key
Family Name: MIC38C44
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 54
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC OFFLINE SW MULT TOP 14SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
IC OFFLINE SW MULT TOP 14SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 927071-MIC38C44-1BM | MIC38C44-1BM | MIC38C44-1BM | MIC38C44-1BM |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44-1BM | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC |