onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1070STAT3G

Description
Win Source Part Number: 1372586-NCP1070STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1070 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 14 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.2 V Duty Cycle: 68%
Request a Quote Datasheet
Description
Win Source Part Number: 1372586-NCP1070STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1070 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 14 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.2 V Duty Cycle: 68%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372586-NCP1070STAT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372586-NCP1070STAT3G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372586-NCP1070STAT3G
Win Source Part Number: 1372586-NCP1070STAT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: NCP1070 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 14 W Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 65kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.2 V Duty Cycle: 68%

Win Source Part Number: 1372586-NCP1070STAT3G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Base Product Number: NCP1070
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 14 W
Voltage - Supply (Vcc/Vdd): 6.3V ~ 10V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 65kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 8.2 V
Duty Cycle: 68%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1070STAT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1070STAT3G
PMIC - AC DC Converters, Offline Switchers NCP1070STAT3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1070STAT3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1070STAT3G
AC DC Converters, Offline Switches NCP1070STAT3G
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372586-NCP1070STAT3G NCP1070STAT3G NCP1070STAT3G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365L - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 20 volts
Output Power 22 watts
View Details
2 suppliers