Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YN MIC38C44YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222503-MIC38C44YN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC38C44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222503-MIC38C44YN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC38C44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YN - 1222503-MIC38C44YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YN
1222503-MIC38C44YN
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YN 1222503-MIC38C44YN
Manufacturer: Microchip Technology Win Source Part Number: 1222503-MIC38C44YN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC38C44 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz

Manufacturer: Microchip Technology
Win Source Part Number: 1222503-MIC38C44YN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Control Features: Frequency Control
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MIC38C44
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - MIC38C44YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38C44YN
PMIC - AC DC Converters, Offline Switchers MIC38C44YN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MIC38C44YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C44YN
AC DC Converters, Offline Switches MIC38C44YN
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - MIC38C44YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C44YN
AC DC Converters, Offline Switches MIC38C44YN
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1222503-MIC38C44YN MIC38C44YN MIC38C44YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 - 769918-BD7682FJ-LBE2 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers