Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42AYM-TR MIC38C42AYM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884732-MIC38C42AYM-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC38C42AYMTR, MIC38C42AYM TR-ND, MIC38C42AYM TR, MIC38C42AYMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884732-MIC38C42AYM-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC38C42AYMTR, MIC38C42AYM TR-ND, MIC38C42AYM TR, MIC38C42AYMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42AYM-TR - 884732-MIC38C42AYM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42AYM-TR
884732-MIC38C42AYM-TR
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42AYM-TR 884732-MIC38C42AYM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884732-MIC38C42AYM-T R Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 9V ~ 20V Family Name: MIC38C42 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC38C42AYMTR, MIC38C42AYM TR-ND, MIC38C42AYM TR, MIC38C42AYMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884732-MIC38C42AYM-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 20V
Family Name: MIC38C42
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC38C42AYMTR, MIC38C42AYM TR-ND, MIC38C42AYM TR, MIC38C42AYMTR-ND

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38C42AYM-TR
PMIC - AC DC Converters, Offline Switchers MIC38C42AYM-TR
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MIC38C42AYM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C42AYM-TR
AC DC Converters, Offline Switches MIC38C42AYM-TR
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 884732-MIC38C42AYM-TR MIC38C42AYM-TR MIC38C42AYM-TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42AYM-TR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665J - 1183142-ICE3BR0665J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD737JR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details