onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60 NCP1200AP60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104341-NCP1200AP60 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104341-NCP1200AP60 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60 - 104341-NCP1200AP60 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60
104341-NCP1200AP60
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60 104341-NCP1200AP60
Manufacturer: ON Semiconductor Win Source Part Number: 104341-NCP1200AP60 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 60kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104341-NCP1200AP60
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1200AP60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AP60
AC DC Converters, Offline Switches NCP1200AP60
Converter Offline Flyback Topology 60kHz 8-PDIP

Converter Offline Flyback Topology 60kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 104341-NCP1200AP60 NCP1200AP60
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP60 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 - XDPS2221 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details