Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP156GJ-P MP156GJ-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927664-MP156GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP156 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927664-MP156GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP156 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP156GJ-P - 927664-MP156GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP156GJ-P
927664-MP156GJ-P
PMIC - PMIC - AC DC Converters, Offline Switchers - MP156GJ-P 927664-MP156GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927664-MP156GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP156 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927664-MP156GJ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.3V ~ 5.6V
Family Name: MP156
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP156GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP156GJ-P
PMIC - AC DC Converters, Offline Switchers MP156GJ-P
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP156GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP156GJ-P
AC DC Converters, Offline Switches MP156GJ-P
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now Datasheet
AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m - 541-MP156GJ-P - Utmel Electronic Limited
Hong Kong, China
AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m
541-MP156GJ-P
AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m 541-MP156GJ-P
AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m

AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 927664-MP156GJ-P MP156GJ-P MP156GJ-P 541-MP156GJ-P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP156GJ-P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC/DC Converters Smllst Energy Effcnt Off-line Reg 30m
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback Flyback; Boost, Buck, Buck-Boost, Flyback
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details