onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD100R2G NCP1060BD100R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886857-NCP1060BD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD100R2GOSTR, NCP1060BD100R2GOSDKR , NCP1060BD100R2GOSCT, NCP1060BD100R2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886857-NCP1060BD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD100R2GOSTR, NCP1060BD100R2GOSDKR , NCP1060BD100R2GOSCT, NCP1060BD100R2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD100R2G - 886857-NCP1060BD100R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD100R2G
886857-NCP1060BD100R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD100R2G 886857-NCP1060BD100R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886857-NCP1060BD100R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 100kHz 10-SOIC Package: 10-SOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 20V Family Name: NCP1060 Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1060BD100R2GOSTR, NCP1060BD100R2GOSDKR , NCP1060BD100R2GOSCT, NCP1060BD100R2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 886857-NCP1060BD100R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Flyback Topology 100kHz 10-SOIC
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7V ~ 20V
Family Name: NCP1060
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1060BD100R2GOSTR, NCP1060BD100R2GOSDKR, NCP1060BD100R2GOSCT, NCP1060BD100R2G-ND

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1060BD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1060BD100R2G
AC DC Converters, Offline Switches NCP1060BD100R2G
Converter Offline Buck, Flyback Topology 100kHz 10-SOIC

Converter Offline Buck, Flyback Topology 100kHz 10-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1060BD100R2G
PMIC - AC DC Converters, Offline Switchers NCP1060BD100R2G
IC OFFLINE SW MULT TOP 10SOIC

IC OFFLINE SW MULT TOP 10SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 886857-NCP1060BD100R2G NCP1060BD100R2G NCP1060BD100R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060BD100R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 10-SOIC Other; 10-SOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG-1 - ICE5AR0680AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 40 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers