Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP173AGJ-P

Description
Win Source Part Number: 1111391-MP173AGJ-P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.5V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP173AGJ-PDKR,1 589-MP173AGJ-PTR,158 9-MP173AGJ-PCT Base Product Number: MP173
Request a Quote Datasheet
Description
Win Source Part Number: 1111391-MP173AGJ-P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.5V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP173AGJ-PDKR,1 589-MP173AGJ-PTR,158 9-MP173AGJ-PCT Base Product Number: MP173
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1111391-MP173AGJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1111391-MP173AGJ-P
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1111391-MP173AGJ-P
Win Source Part Number: 1111391-MP173AGJ-P Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 4 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.5V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP173AGJ-PDKR,1 589-MP173AGJ-PTR,158 9-MP173AGJ-PCT Base Product Number: MP173

Win Source Part Number: 1111391-MP173AGJ-P
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 4 W
Output Isolation: Non-Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Control Features: Soft Start
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 5.5V ~ 5.7V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP173AGJ-PDKR,1589-MP173AGJ-PTR,1589-MP173AGJ-PCT
Base Product Number: MP173

Buy Now
PMIC - AC DC Converters, Offline Switchers - MP173AGJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP173AGJ-P
PMIC - AC DC Converters, Offline Switchers MP173AGJ-P
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP173AGJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP173AGJ-P
AC DC Converters, Offline Switches MP173AGJ-P
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1111391-MP173AGJ-P MP173AGJ-P MP173AGJ-P
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - BM2P101E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details