onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000P NCP1000P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104880-NCP1000P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: NCP1000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1000PG; NCP1027P100G; Introduction Date: March 29, 2001 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104880-NCP1000P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: NCP1000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1000PG; NCP1027P100G; Introduction Date: March 29, 2001 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000P - 104880-NCP1000P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000P
104880-NCP1000P
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000P 104880-NCP1000P
Manufacturer: ON Semiconductor Win Source Part Number: 104880-NCP1000P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 8.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: NCP1000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1000PG; NCP1027P100G; Introduction Date: March 29, 2001 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 104880-NCP1000P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 8.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: NCP1000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1000PG; NCP1027P100G;
Introduction Date: March 29, 2001
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1000P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1000P
AC DC Converters, Offline Switches NCP1000P
Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 104880-NCP1000P NCP1000P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000P AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
2 suppliers