onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G NCP1012APL065R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229893-NCP1012APL06 5R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP, Gullwing Alternative Parts (Cross-Reference): NCP1012AP065; NCP1012ST65T3; NCP1012AP065G; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229893-NCP1012APL06 5R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP, Gullwing Alternative Parts (Cross-Reference): NCP1012AP065; NCP1012ST65T3; NCP1012AP065G; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G - 1229893-NCP1012APL065R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G
1229893-NCP1012APL065R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G 1229893-NCP1012APL065R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229893-NCP1012APL06 5R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 65kHz Fault Protection: Over Load, Over Temperature, Over Voltage Supply Voltage: 8.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP, Gullwing Alternative Parts (Cross-Reference): NCP1012AP065; NCP1012ST65T3; NCP1012AP065G; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229893-NCP1012APL065R2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.5 V ~ 10 V
Part Status: Obsolete(EOL)
Family Name: NCP1012
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP, Gullwing
Alternative Parts (Cross-Reference): NCP1012AP065; NCP1012ST65T3; NCP1012AP065G;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1012APL065R2G
PMIC - AC DC Converters, Offline Switchers NCP1012APL065R2G
IC OFFLINE SWITCH FLYBACK 7DIPGW

IC OFFLINE SWITCH FLYBACK 7DIPGW

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1012APL065R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1012APL065R2G
AC DC Converters, Offline Switches NCP1012APL065R2G
Converter Offline Flyback Topology 65kHz 7-PDIP, Gullwing

Converter Offline Flyback Topology 65kHz 7-PDIP, Gullwing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229893-NCP1012APL065R2G NCP1012APL065R2G NCP1012APL065R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1012APL065R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR2280G1XUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 53 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372584-BD7679G-GTR - Win Source Electronics
Specs
Package Type SSOP; SOT23; Other; Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers