onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P44G NCP1054P44G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790567-NCP1054P44G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1054 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): LNK615DG-TL; MAX5094AAUA+; MAX5094AAUA; MAX15005BAUE; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790567-NCP1054P44G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1054 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): LNK615DG-TL; MAX5094AAUA+; MAX5094AAUA; MAX15005BAUE; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P44G - 790567-NCP1054P44G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P44G
790567-NCP1054P44G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P44G 790567-NCP1054P44G
Manufacturer: ON Semiconductor Win Source Part Number: 790567-NCP1054P44G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1054 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): LNK615DG-TL; MAX5094AAUA+; MAX5094AAUA; MAX15005BAUE; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790567-NCP1054P44G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Supply Voltage: 7.5 V ~ 10 V
Part Status: Obsolete(EOL)
Family Name: NCP1054
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): LNK615DG-TL; MAX5094AAUA+; MAX5094AAUA; MAX15005BAUE;
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1054P44G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1054P44G
AC DC Converters, Offline Switches NCP1054P44G
Converter Offline Flyback Topology 44kHz 7-PDIP

Converter Offline Flyback Topology 44kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1054P44G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1054P44G
PMIC - AC DC Converters, Offline Switchers NCP1054P44G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 790567-NCP1054P44G NCP1054P44G NCP1054P44G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1054P44G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I - 1183138-ICE3B3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers