Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42BN MIC38C42BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222498-MIC38C42BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC38C42 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222498-MIC38C42BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC38C42 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42BN - 1222498-MIC38C42BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42BN
1222498-MIC38C42BN
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42BN 1222498-MIC38C42BN
Manufacturer: Microchip Technology Win Source Part Number: 1222498-MIC38C42BN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Control Features: Frequency Control Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC38C42 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 500kHz

Manufacturer: Microchip Technology
Win Source Part Number: 1222498-MIC38C42BN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Control Features: Frequency Control
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MIC38C42
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 500kHz

Buy Now
AC DC Converters, Offline Switches - MIC38C42BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC38C42BN
AC DC Converters, Offline Switches MIC38C42BN
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MIC38C42BN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC38C42BN
PMIC - AC DC Converters, Offline Switchers MIC38C42BN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1222498-MIC38C42BN MIC38C42BN MIC38C42BN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C42BN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details