Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316449-MP6005GK-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Duty Cycle: 70%
Frequency - Switching: 250kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN, Frequency Control, Soft Start, Sync
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8V ~ 80V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP6005GK-ZTR,15
RoHS Status: ROHS3 Compliant
HIGH-EFFICIENCY FLYBACK/FORWARD
Converter Offline Flyback, Forward Topology 250kHz 10-MSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1316449-MP6005GK-Z | MP6005GK-Z | MP6005GK-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |