Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806097-MP155GS-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 4W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 5.3V ~ 5.6V
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 806097-MP155GS-Z | MP155GS-Z | MP155GS-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GS-Z | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |