Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GS-Z MP157GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759161-MP157GS-Z Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 4.45V ~ 4.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Power (W): 6W
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759161-MP157GS-Z Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 4.45V ~ 4.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Power (W): 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GS-Z - 759161-MP157GS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GS-Z
759161-MP157GS-Z
PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GS-Z 759161-MP157GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 759161-MP157GS-Z Packaging: Tape and Reel Mounting Style: SMT Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Supply Voltage: 4.45V ~ 4.6V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Power (W): 6W

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 759161-MP157GS-Z
Packaging: Tape and Reel
Mounting Style: SMT
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Supply Voltage: 4.45V ~ 4.6V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Power (W): 6W

Buy Now
PMIC - AC DC Converters, Offline Switchers - MP157GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP157GS-Z
PMIC - AC DC Converters, Offline Switchers MP157GS-Z
IC REG BUCK W

IC REG BUCK W

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MP157GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP157GS-Z
AC DC Converters, Offline Switches MP157GS-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 759161-MP157GS-Z MP157GS-Z MP157GS-Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP157GS-Z PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE2A765P2BKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 240 watts
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details