onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100G NCP1200P100G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005206-NCP1200P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -25°C to 125°C (TJ) Alternative Parts (Cross-Reference): STR-W6051S; STQC30TR; IR1167ASTRPBF; NCP1200P100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005206-NCP1200P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -25°C to 125°C (TJ) Alternative Parts (Cross-Reference): STR-W6051S; STQC30TR; IR1167ASTRPBF; NCP1200P100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100G - 005206-NCP1200P100G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100G
005206-NCP1200P100G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100G 005206-NCP1200P100G
Manufacturer: ON Semiconductor Win Source Part Number: 005206-NCP1200P100G Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Duty Cycle: 80% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 16V (Max) Control Operating Temperature: -25°C to 125°C (TJ) Alternative Parts (Cross-Reference): STR-W6051S; STQC30TR; IR1167ASTRPBF; NCP1200P100G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005206-NCP1200P100G
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: -25°C to 125°C (TJ)
Alternative Parts (Cross-Reference): STR-W6051S; STQC30TR; IR1167ASTRPBF; NCP1200P100G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1200P100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200P100G
AC DC Converters, Offline Switches NCP1200P100G
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200P100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200P100G
PMIC - AC DC Converters, Offline Switchers NCP1200P100G
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 005206-NCP1200P100G NCP1200P100G NCP1200P100G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-SMD, No Lead
Output Power 30 watts
View Details