onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G NCP1013ST130T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081877-NCP1013ST130 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Family Name: NCP1013 Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1013ST130T3; NCP1013AP133; NCP1013AP133G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081877-NCP1013ST130 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Family Name: NCP1013 Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1013ST130T3; NCP1013AP133; NCP1013AP133G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G - 1081877-NCP1013ST130T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G
1081877-NCP1013ST130T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G 1081877-NCP1013ST130T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1081877-NCP1013ST130 T3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 19W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Over Load, Over Temperature, Over Voltage Family Name: NCP1013 Categories: Integrated Circuits Status: Active Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: 8.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1013ST130T3; NCP1013AP133; NCP1013AP133G; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081877-NCP1013ST130T3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Family Name: NCP1013
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1013ST130T3; NCP1013AP133; NCP1013AP133G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1013ST130T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1013ST130T3G
AC DC Converters, Offline Switches NCP1013ST130T3G
Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 130kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1013ST130T3G
PMIC - AC DC Converters, Offline Switchers NCP1013ST130T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081877-NCP1013ST130T3G NCP1013ST130T3G NCP1013ST130T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1013ST130T3G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372935-LS05-26B15R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Bulk
Output Power 5.1 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details