onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P44 NCP1055P44

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229925-NCP1055P44 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1055P44G; NCP1055ST44T3G; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229925-NCP1055P44 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1055P44G; NCP1055ST44T3G; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P44 - 1229925-NCP1055P44 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P44
1229925-NCP1055P44
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P44 1229925-NCP1055P44
Manufacturer: ON Semiconductor Win Source Part Number: 1229925-NCP1055P44 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Supply Voltage: 7.5 V ~ 10 V Part Status: Obsolete(EOL) Family Name: NCP1055 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 7-PDIP Alternative Parts (Cross-Reference): NCP1055P44G; NCP1055ST44T3G; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229925-NCP1055P44
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Supply Voltage: 7.5 V ~ 10 V
Part Status: Obsolete(EOL)
Family Name: NCP1055
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 7-PDIP
Alternative Parts (Cross-Reference): NCP1055P44G; NCP1055ST44T3G;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1055P44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1055P44
AC DC Converters, Offline Switches NCP1055P44
Converter Offline Flyback Topology 44kHz 7-PDIP

Converter Offline Flyback Topology 44kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229925-NCP1055P44 NCP1055P44
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055P44 AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 26 watts
View Details
Non-isolated AC/DC Converter - BP5048-24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 249 to 358 volts
View Details
2 suppliers