Monolithic Power Systems, Inc. AC DC Converters, Offline Switches MP171GS-P

Description
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC
Description
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

MP171GS-P is a primary-side regulator designed for offline low-power applications, featuring accurate constant voltage regulation without the need for an opto-coupler. It supports multiple topologies including buck, boost, buck-boost, and flyback, making it versatile for various applications such as home appliances and standby power. The device integrates a 700 V MOSFET, which simplifies the design and reduces costs. With a maximum output power of 2 W and an output current capability of up to 60 mA, the MP171GS-P is optimized for efficiency, particularly at light loads due to its green-mode operation. It includes several protection features such as thermal shutdown, under-voltage lockout, overload protection, short-circuit protection, and open-loop protection, enhancing its reliability in operation. The product is available in both TSOT23-5 and SOIC-8 packages. However, it is noted that the MP171 is not recommended for new designs, with a suggestion to refer to the MP171A for newer applications.

Datasheet Summary
Powered by GS/AI

MP171GS-P is a primary-side regulator designed for offline low-power applications, featuring accurate constant voltage regulation without the need for an opto-coupler. It supports multiple topologies including buck, boost, buck-boost, and flyback, making it versatile for various applications such as home appliances and standby power. The device integrates a 700 V MOSFET, which simplifies the design and reduces costs. With a maximum output power of 2 W and an output current capability of up to 60 mA, the MP171GS-P is optimized for efficiency, particularly at light loads due to its green-mode operation. It includes several protection features such as thermal shutdown, under-voltage lockout, overload protection, short-circuit protection, and open-loop protection, enhancing its reliability in operation. The product is available in both TSOT23-5 and SOIC-8 packages. However, it is noted that the MP171 is not recommended for new designs, with a suggestion to refer to the MP171A for newer applications.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - MP171GS-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP171GS-P
AC DC Converters, Offline Switches MP171GS-P
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips
Product Number MP171GS-P
Product Name AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ZXKLA1 - 144537-ICE3A2065ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
AC DC Converters - BP5041A15 - 913401-BP5041A15 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details