Manufacturer: ON Semiconductor
Win Source Part Number: 1081880-NCP1015ST65T
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)
SOT-223-3 Power Modules ROHS
IC OFFLINE SWITCH FLYBACK SOT223
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 1081880-NCP1015ST65T3G | NCP1015ST65T3G | NCP1015ST65T3G | NCP1015ST65T3G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1015ST65T3G | AC DC Converters, Offline Switches | Power Supply Chip >> Power Modules | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA |