onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2 NCP1200AD100R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108135-NCP1200AD100R 2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108135-NCP1200AD100R 2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2 - 108135-NCP1200AD100R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2
108135-NCP1200AD100R2
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2 108135-NCP1200AD100R2
Manufacturer: ON Semiconductor Win Source Part Number: 108135-NCP1200AD100R 2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108135-NCP1200AD100R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1200AP100; NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1200AD100R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AD100R2
AC DC Converters, Offline Switches NCP1200AD100R2
Converter Offline Flyback Topology 100kHz 8-SOIC

Converter Offline Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200AD100R2
PMIC - AC DC Converters, Offline Switchers NCP1200AD100R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 108135-NCP1200AD100R2 NCP1200AD100R2 NCP1200AD100R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD100R2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR1765JG - ICE3RBR1765JG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers