Manufacturer: ON Semiconductor
Win Source Part Number: 104314-NCP1011ST65T3
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 65kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223
Supply Voltage - Operating: 8.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK SOT223
Converter Offline Flyback Topology 65kHz SOT-223 (TO-261)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 104314-NCP1011ST65T3G | NCP1011ST65T3G | NCP1011ST65T3G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1011ST65T3G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA |