Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803156-MP172GJ-Z
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 3W
Output Isolation: Non-Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Control Features: Soft Start
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5.5V ~ 5.7V
IC OFFLIN CONV MULT TOP TSOT23-5
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 803156-MP172GJ-Z | MP172GJ-Z | MP172GJ-Z |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MP172GJ-Z | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |