Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MP163CGSE-5-Z

Description
Win Source Part Number: 1379200-MP163CGSE-5- Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MP163 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 4 W Control Features: EN, Soft Start Voltage - Supply (Vcc/Vdd): 5.4V ~ 6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Short Circuit Frequency - Switching: 28kHz Output Isolation: Non-Isolated Voltage - Breakdown: 700V Voltage - Start Up: 5.3 V
Request a Quote Datasheet
Description
Win Source Part Number: 1379200-MP163CGSE-5- Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MP163 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 4 W Control Features: EN, Soft Start Voltage - Supply (Vcc/Vdd): 5.4V ~ 6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Short Circuit Frequency - Switching: 28kHz Output Isolation: Non-Isolated Voltage - Breakdown: 700V Voltage - Start Up: 5.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1379200-MP163CGSE-5-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1379200-MP163CGSE-5-Z
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1379200-MP163CGSE-5-Z
Win Source Part Number: 1379200-MP163CGSE-5- Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: MP163 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 4 W Control Features: EN, Soft Start Voltage - Supply (Vcc/Vdd): 5.4V ~ 6V Topology: Boost, Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Short Circuit Frequency - Switching: 28kHz Output Isolation: Non-Isolated Voltage - Breakdown: 700V Voltage - Start Up: 5.3 V

Win Source Part Number: 1379200-MP163CGSE-5-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MP163
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 4 W
Control Features: EN, Soft Start
Voltage - Supply (Vcc/Vdd): 5.4V ~ 6V
Topology: Boost, Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Short Circuit
Frequency - Switching: 28kHz
Output Isolation: Non-Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 5.3 V

Buy Now Datasheet
AC DC Converters, Offline Switches - MP163CGSE-5-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP163CGSE-5-Z
AC DC Converters, Offline Switches MP163CGSE-5-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 16-SOIC

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 28kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP163CGSE-5-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP163CGSE-5-Z
PMIC - AC DC Converters, Offline Switchers MP163CGSE-5-Z
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1379200-MP163CGSE-5-Z MP163CGSE-5-Z MP163CGSE-5-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03HKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5034D5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 113 to 195 volts
View Details