onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G NCP1200AD40R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209058-NCP1200AD40R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP40; NCP1200AD40R2; NCP1200AP40G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209058-NCP1200AD40R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP40; NCP1200AD40R2; NCP1200AP40G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G - 209058-NCP1200AD40R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G
209058-NCP1200AD40R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G 209058-NCP1200AD40R2G
Manufacturer: ON Semiconductor Win Source Part Number: 209058-NCP1200AD40R2 G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Duty Cycle: 83% Frequency - Switching: 40kHz Fault Protection: Current Limiting, Over Load, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 16V (Max) Control Operating Temperature: 0°C to 125°C (TJ) Alternative Parts (Cross-Reference): NCP1200AP40; NCP1200AD40R2; NCP1200AP40G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209058-NCP1200AD40R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 40kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1200AP40; NCP1200AD40R2; NCP1200AP40G;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200AD40R2G
PMIC - AC DC Converters, Offline Switchers NCP1200AD40R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1200AD40R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AD40R2G
AC DC Converters, Offline Switches NCP1200AD40R2G
Converter Offline Flyback Topology 40kHz 8-SOIC

Converter Offline Flyback Topology 40kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 209058-NCP1200AD40R2G NCP1200AD40R2G NCP1200AD40R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD40R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254092-ICE3AR0680JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers