onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP1079BAP130G

Description
Win Source Part Number: 1372640-NCP1079BAP13 0G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Base Product Number: NCP1079 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 41 W Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 130kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.4 V Duty Cycle: 68%
Request a Quote Datasheet
Description
Win Source Part Number: 1372640-NCP1079BAP13 0G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Base Product Number: NCP1079 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 41 W Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 130kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.4 V Duty Cycle: 68%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372640-NCP1079BAP130G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372640-NCP1079BAP130G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372640-NCP1079BAP130G
Win Source Part Number: 1372640-NCP1079BAP13 0G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-PDIP Base Product Number: NCP1079 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 41 W Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Frequency - Switching: 130kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 8.4 V Duty Cycle: 68%

Win Source Part Number: 1372640-NCP1079BAP130G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-PDIP
Base Product Number: NCP1079
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 41 W
Voltage - Supply (Vcc/Vdd): 6.5V ~ 20V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 130kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 8.4 V
Duty Cycle: 68%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1079BAP130G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1079BAP130G
AC DC Converters, Offline Switches NCP1079BAP130G
Converter Offline Flyback Topology 130kHz 8-PDIP

Converter Offline Flyback Topology 130kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372640-NCP1079BAP130G NCP1079BAP130G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details