onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P44 NCP1053P44

Description
Manufacturer: ON Semiconductor Win Source Part Number: 128851-NCP1053P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 128851-NCP1053P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1053P44 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting output power levels of up to 40 W with fixed AC inputs of 100 V, 115 V, or 230 V, and 20 W with variable AC inputs ranging from 85 V to 265 V. This device features an integrated startup regulator that eliminates the need for an auxiliary bias winding, along with a fault detector and programmable timer for overload protection. Key specifications include a maximum output current of 400 mA and an on-chip power switch rated for 700 V. The NCP1053P44 also incorporates input undervoltage lockout with hysteresis, thermal shutdown, and auto-restart fault detection. It operates at an oscillator frequency of 44 kHz, with options for reduced EMI through frequency dithering. The product is available in both 8-pin dual-in-line and 4-pin SOT-223 packages, and is compliant with European Blue Angel standards for low power consumption. Typical applications include wall adapters, portable electronic chargers, and low power standby supplies.

Datasheet Summary
Powered by GS/AI

The NCP1053P44 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting output power levels of up to 40 W with fixed AC inputs of 100 V, 115 V, or 230 V, and 20 W with variable AC inputs ranging from 85 V to 265 V. This device features an integrated startup regulator that eliminates the need for an auxiliary bias winding, along with a fault detector and programmable timer for overload protection. Key specifications include a maximum output current of 400 mA and an on-chip power switch rated for 700 V. The NCP1053P44 also incorporates input undervoltage lockout with hysteresis, thermal shutdown, and auto-restart fault detection. It operates at an oscillator frequency of 44 kHz, with options for reduced EMI through frequency dithering. The product is available in both 8-pin dual-in-line and 4-pin SOT-223 packages, and is compliant with European Blue Angel standards for low power consumption. Typical applications include wall adapters, portable electronic chargers, and low power standby supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P44 - 128851-NCP1053P44 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P44
128851-NCP1053P44
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P44 128851-NCP1053P44
Manufacturer: ON Semiconductor Win Source Part Number: 128851-NCP1053P44 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-PDIP Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 128851-NCP1053P44
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-PDIP
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1053P44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1053P44
AC DC Converters, Offline Switches NCP1053P44
Converter Offline Flyback Topology 44kHz 7-PDIP

Converter Offline Flyback Topology 44kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1053P44 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1053P44
PMIC - AC DC Converters, Offline Switchers NCP1053P44
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 128851-NCP1053P44 NCP1053P44 NCP1053P44
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1053P44 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2AS01 - 140404-ICE2AS01 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details