Win Source Part Number: 962158-NCP1063AP060G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Power (Watts): 15.5 W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Flyback
Voltage - Start Up: 9 V
Duty Cycle: 66%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Power, Over Temperature, Short Circuit
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP1063AP060GOS,2156
Base Product Number: NCP1063
Power Supply Support Circuit
IC OFFLINE SWITCH MULT TOP 7DIP
Converter Offline Buck, Flyback Topology 100kHz 7-PDIP
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 962158-NCP1063AP060G | NCP1063AP060G | NCP1063AP060G | NCP1063AP060G |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | |
| Package Type | DIP; Other; Tube | DIP; Other; DIP8/7 | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |