onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers NCP1076AAP100G

Description
Win Source Part Number: 1081781-NCP1076AAP10 0G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 31 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP1076AAP100G, 2832-NCP1076AAP100G- 488,NCP1076AAP100GOS Base Product Number: NCP1076
Request a Quote Datasheet
Description
Win Source Part Number: 1081781-NCP1076AAP10 0G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 31 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP1076AAP100G, 2832-NCP1076AAP100G- 488,NCP1076AAP100GOS Base Product Number: NCP1076
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1081781-NCP1076AAP100G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1081781-NCP1076AAP100G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1081781-NCP1076AAP100G
Win Source Part Number: 1081781-NCP1076AAP10 0G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 50 Power (Watts): 31 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.4 V Duty Cycle: 68% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 6.5V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2832-NCP1076AAP100G, 2832-NCP1076AAP100G- 488,NCP1076AAP100GOS Base Product Number: NCP1076

Win Source Part Number: 1081781-NCP1076AAP100G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 50
Power (Watts): 31 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.4 V
Duty Cycle: 68%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 6.5V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2832-NCP1076AAP100G,2832-NCP1076AAP100G-488,NCP1076AAP100GOS
Base Product Number: NCP1076

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1076AAP100G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1076AAP100G
PMIC - AC DC Converters, Offline Switchers NCP1076AAP100G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1076AAP100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1076AAP100G
AC DC Converters, Offline Switches NCP1076AAP100G
Converter Offline Flyback Topology 100kHz 7-PDIP

Converter Offline Flyback Topology 100kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081781-NCP1076AAP100G NCP1076AAP100G NCP1076AAP100G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details