Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches MP023GS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316432-MP023GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 72Hz Fault Protection: Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1519-6,1589-151 9-2,1589-1519-1,MP02 3GS-Z-ND Base Product Number: MP023 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316432-MP023GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 72Hz Fault Protection: Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1519-6,1589-151 9-2,1589-1519-1,MP02 3GS-Z-ND Base Product Number: MP023 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1316432-MP023GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1316432-MP023GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1316432-MP023GS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1316432-MP023GS-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power (Watts): 1.3 W Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Frequency - Switching: 72Hz Fault Protection: Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supplier Device Package: 8-SOIC-7A Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 10V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1519-6,1589-151 9-2,1589-1519-1,MP02 3GS-Z-ND Base Product Number: MP023 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316432-MP023GS-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power (Watts): 1.3 W
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Frequency - Switching: 72Hz
Fault Protection: Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supplier Device Package: 8-SOIC-7A
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 10V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1519-6,1589-1519-2,1589-1519-1,MP023GS-Z-ND
Base Product Number: MP023
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - MP023GS-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP023GS-Z
AC DC Converters, Offline Switches MP023GS-Z
Converter Offline Flyback Topology 72Hz 8-SOIC-7A

Converter Offline Flyback Topology 72Hz 8-SOIC-7A

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP023GS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP023GS-Z
PMIC - AC DC Converters, Offline Switchers MP023GS-Z
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1316432-MP023GS-Z MP023GS-Z MP023GS-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 50 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details