onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100 NCP1200P100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229975-NCP1200P100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229975-NCP1200P100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1200P100 is a PWM current-mode controller designed for low-power offline switch-mode power supplies. It operates at a fixed frequency of 100 kHz and is available in an 8-pin PDIP package. This controller allows for the creation of compact AC-DC converters with minimal external components, making it suitable for applications such as wall adapters and offline battery chargers. Key features include no need for an auxiliary winding, integrated output short-circuit protection, and extremely low no-load standby power consumption. The device supports current-mode control with skip-cycle capability, which enhances efficiency at light loads by automatically entering a low-power mode when output demand decreases. It also includes built-in temperature shutdown and frequency jittering to reduce electromagnetic interference (EMI). The NCP1200P100 is RoHS compliant and is designed to drive low gate-charge switching devices like MOSFETs or IGBTs, ensuring low operating power. It is particularly useful for applications requiring reliable performance with low acoustic noise generation.

Datasheet Summary
Powered by GS/AI

The NCP1200P100 is a PWM current-mode controller designed for low-power offline switch-mode power supplies. It operates at a fixed frequency of 100 kHz and is available in an 8-pin PDIP package. This controller allows for the creation of compact AC-DC converters with minimal external components, making it suitable for applications such as wall adapters and offline battery chargers. Key features include no need for an auxiliary winding, integrated output short-circuit protection, and extremely low no-load standby power consumption. The device supports current-mode control with skip-cycle capability, which enhances efficiency at light loads by automatically entering a low-power mode when output demand decreases. It also includes built-in temperature shutdown and frequency jittering to reduce electromagnetic interference (EMI). The NCP1200P100 is RoHS compliant and is designed to drive low gate-charge switching devices like MOSFETs or IGBTs, ensuring low operating power. It is particularly useful for applications requiring reliable performance with low acoustic noise generation.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100 - 1229975-NCP1200P100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100
1229975-NCP1200P100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100 1229975-NCP1200P100
Manufacturer: ON Semiconductor Win Source Part Number: 1229975-NCP1200P100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229975-NCP1200P100
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - NCP1200P100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200P100
AC DC Converters, Offline Switches NCP1200P100
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200P100 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200P100
PMIC - AC DC Converters, Offline Switchers NCP1200P100
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229975-NCP1200P100 NCP1200P100 NCP1200P100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200P100 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers