onsemi 16V 1A SOIC Boost DC-DC Converter IC NCP1031DR2G

Description
DC-DC Controller, Flyback/Boost, 16V, 1A, SOIC-8 Product overview: NCP1031DR2G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 16V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 16V, 1A, SOIC, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Controller, Flyback/Boost, 16V, 1A, SOIC-8 Product overview: NCP1031DR2G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 16V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 16V, 1A, SOIC, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 1A SOIC Boost DC-DC Converter IC
748-NCP1031DR2G
16V 1A SOIC Boost DC-DC Converter IC 748-NCP1031DR2G
DC-DC Controller, Flyback/Boost, 16V, 1A, SOIC-8 Product overview: NCP1031DR2G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 16V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 16V, 1A, SOIC, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031DR2G can be used for catalog matching and distributor lookup.

DC-DC Controller, Flyback/Boost, 16V, 1A, SOIC-8 Product overview: NCP1031DR2G from onsemi is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 16V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 16V, 1A, SOIC, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1031DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031DR2G - 091224-NCP1031DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031DR2G
091224-NCP1031DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031DR2G 091224-NCP1031DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 091224-NCP1031DR2G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 200V Topology: Boost, Flyback, Forward Voltage - Start Up: 10.2V Duty Cycle: 75% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 091224-NCP1031DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 200V
Topology: Boost, Flyback, Forward
Voltage - Start Up: 10.2V
Duty Cycle: 75%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.6 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1031DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1031DR2G
PMIC - AC DC Converters, Offline Switchers NCP1031DR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1031DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1031DR2G
AC DC Converters, Offline Switches NCP1031DR2G
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC

Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 748-NCP1031DR2G 091224-NCP1031DR2G NCP1031DR2G NCP1031DR2G
Product Name 16V 1A SOIC Boost DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1031DR2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 12 volts
Input Voltage 16 volts 7.6 to 16 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data