Manufacturer: ON Semiconductor
Win Source Part Number: 100309-NCP1200AD60R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 16V (Max)
Control Operating Temperature: 0°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 60kHz 8-SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 100309-NCP1200AD60R2 | NCP1200AD60R2 | NCP1200AD60R2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AD60R2 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |