onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP10672BD100R2G

Description
Win Source Part Number: 1372611-NCP10672BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10672 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15.5 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet
Description
Win Source Part Number: 1372611-NCP10672BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10672 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15.5 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372611-NCP10672BD100R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372611-NCP10672BD100R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372611-NCP10672BD100R2G
Win Source Part Number: 1372611-NCP10672BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10672 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 15.5 W Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%

Win Source Part Number: 1372611-NCP10672BD100R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 8-SOIC
Base Product Number: NCP10672
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 15.5 W
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Frequency - Switching: 100kHz
Output Isolation: Either
Voltage - Breakdown: 700V
Voltage - Start Up: 9 V
Duty Cycle: 66%

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP10672BD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP10672BD100R2G
AC DC Converters, Offline Switches NCP10672BD100R2G
Converter Offline Buck, Buck-Boost, Flyback Topology 100kHz 8-SOIC

Converter Offline Buck, Buck-Boost, Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP10672BD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP10672BD100R2G
PMIC - AC DC Converters, Offline Switchers NCP10672BD100R2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372611-NCP10672BD100R2G NCP10672BD100R2G NCP10672BD100R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details