Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MP174AGJ-Z

Description
Win Source Part Number: 962378-MP174AGJ-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.3V ~ 5.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP174AGJ-ZDKR,1 589-MP174AGJ-ZCT,158 9-MP174AGJ-ZTR Base Product Number: MP174
Request a Quote Datasheet
Description
Win Source Part Number: 962378-MP174AGJ-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.3V ~ 5.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP174AGJ-ZDKR,1 589-MP174AGJ-ZCT,158 9-MP174AGJ-ZTR Base Product Number: MP174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 962378-MP174AGJ-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
962378-MP174AGJ-Z
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 962378-MP174AGJ-Z
Win Source Part Number: 962378-MP174AGJ-Z Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Non-Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Boost, Buck, Buck-Boost, Flyback Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit Control Features: Soft Start Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 5.3V ~ 5.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP174AGJ-ZDKR,1 589-MP174AGJ-ZCT,158 9-MP174AGJ-ZTR Base Product Number: MP174

Win Source Part Number: 962378-MP174AGJ-Z
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power (Watts): 5 W
Output Isolation: Non-Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Boost, Buck, Buck-Boost, Flyback
Fault Protection: Open Loop, Over Load, Over Temperature, Short Circuit
Control Features: Soft Start
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 5.3V ~ 5.6V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP174AGJ-ZDKR,1589-MP174AGJ-ZCT,1589-MP174AGJ-ZTR
Base Product Number: MP174

Buy Now Datasheet
AC DC Converters, Offline Switches - MP174AGJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP174AGJ-Z
AC DC Converters, Offline Switches MP174AGJ-Z
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP174AGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP174AGJ-Z
PMIC - AC DC Converters, Offline Switchers MP174AGJ-Z
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 962378-MP174AGJ-Z MP174AGJ-Z MP174AGJ-Z
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1036338-ICE2AS01GHUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; Bulk
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - RMS to DC Converters - AD636KDZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 16 volts
View Details