onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches NCP10671BD100R2G

Description
Win Source Part Number: 1372635-NCP10671BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10671 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet
Description
Win Source Part Number: 1372635-NCP10671BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10671 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372635-NCP10671BD100R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1372635-NCP10671BD100R2G
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1372635-NCP10671BD100R2G
Win Source Part Number: 1372635-NCP10671BD10 0R2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 8-SOIC Base Product Number: NCP10671 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Control Features: Soft Start Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V Topology: Buck, Buck-Boost, Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit Frequency - Switching: 100kHz Output Isolation: Either Voltage - Breakdown: 700V Voltage - Start Up: 9 V Duty Cycle: 66%

Win Source Part Number: 1372635-NCP10671BD100R2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 8-SOIC
Base Product Number: NCP10671
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Control Features: Soft Start
Voltage - Supply (Vcc/Vdd): 6.7V ~ 20V
Topology: Buck, Buck-Boost, Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Voltage, Short Circuit
Frequency - Switching: 100kHz
Output Isolation: Either
Voltage - Breakdown: 700V
Voltage - Start Up: 9 V
Duty Cycle: 66%

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP10671BD100R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP10671BD100R2G
PMIC - AC DC Converters, Offline Switchers NCP10671BD100R2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP10671BD100R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP10671BD100R2G
AC DC Converters, Offline Switches NCP10671BD100R2G
Converter Offline Buck, Buck-Boost, Flyback Topology 100kHz 8-SOIC

Converter Offline Buck, Buck-Boost, Flyback Topology 100kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1372635-NCP10671BD100R2G NCP10671BD100R2G NCP10671BD100R2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
AC DC Converters, Offline Switches - BM1R00148F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers