onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G NCP1055ST44T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081898-NCP1055ST44T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1055P44; NCP1055P44G; NCP1055ST44T3G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081898-NCP1055ST44T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1055P44; NCP1055P44G; NCP1055ST44T3G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G - 1081898-NCP1055ST44T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G
1081898-NCP1055ST44T3G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G 1081898-NCP1055ST44T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1081898-NCP1055ST44T 3G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.5V Duty Cycle: 77% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: SOT-223 Supply Voltage - Operating: 7.5 V to 10 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1055P44; NCP1055P44G; NCP1055ST44T3G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081898-NCP1055ST44T3G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.5V
Duty Cycle: 77%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-223
Supply Voltage - Operating: 7.5 V to 10 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1055P44; NCP1055P44G; NCP1055ST44T3G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1055ST44T3G
PMIC - AC DC Converters, Offline Switchers NCP1055ST44T3G
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1055ST44T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1055ST44T3G
AC DC Converters, Offline Switches NCP1055ST44T3G
Converter Offline Flyback Topology 44kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 44kHz SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1081898-NCP1055ST44T3G NCP1055ST44T3G NCP1055ST44T3G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1055ST44T3G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOT-223 Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372647-ICE2QR0680ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 102 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details