onsemi AC DC Converters, Offline Switches NCP1052ST136T3

Description
Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)
Description
Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1052ST136T3 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting fixed input voltages of 100 V, 115 V, or 230 V, and variable inputs ranging from 85 V to 265 V. This device can deliver output power from 6.0 W to 40 W depending on the input conditions. Key features include an active startup regulator that eliminates the need for an auxiliary bias winding, overload protection, thermal shutdown, and auto-restart fault detection. The device utilizes a unique dual-edge gated oscillator configuration for fast loop response and includes input undervoltage lockout with hysteresis. It is available in a compact SOT-223 package and is compliant with Pb-free and halide-free standards. Typical applications for the NCP1052ST136T3 include wall adapters, portable electronic chargers, and low power standby supplies, making it suitable for various consumer and industrial products.

Datasheet Summary
Powered by GS/AI

The NCP1052ST136T3 is a monolithic high voltage gated oscillator power switching regulator designed for AC-DC converter applications. It operates directly from a rectified AC line source, supporting fixed input voltages of 100 V, 115 V, or 230 V, and variable inputs ranging from 85 V to 265 V. This device can deliver output power from 6.0 W to 40 W depending on the input conditions. Key features include an active startup regulator that eliminates the need for an auxiliary bias winding, overload protection, thermal shutdown, and auto-restart fault detection. The device utilizes a unique dual-edge gated oscillator configuration for fast loop response and includes input undervoltage lockout with hysteresis. It is available in a compact SOT-223 package and is compliant with Pb-free and halide-free standards. Typical applications for the NCP1052ST136T3 include wall adapters, portable electronic chargers, and low power standby supplies, making it suitable for various consumer and industrial products.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - NCP1052ST136T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1052ST136T3
AC DC Converters, Offline Switches NCP1052ST136T3
Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)

Converter Offline Flyback Topology 136kHz SOT-223 (TO-261)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1052ST136T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1052ST136T3
PMIC - AC DC Converters, Offline Switchers NCP1052ST136T3
IC OFFLINE SWITCH FLYBACK SOT223

IC OFFLINE SWITCH FLYBACK SOT223

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number NCP1052ST136T3 NCP1052ST136T3
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Isolated AC/DC Converter - BP5716 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP8
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details