Monolithic Power Systems, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GJ-P MP155GJ-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927662-MP155GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP155 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927662-MP155GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP155 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GJ-P - 927662-MP155GJ-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GJ-P
927662-MP155GJ-P
PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GJ-P 927662-MP155GJ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927662-MP155GJ-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: MP155 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927662-MP155GJ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Boost, Buck, Buck-Boost, Flyback Topology - TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.3V ~ 5.6V
Family Name: MP155
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - MP155GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MP155GJ-P
AC DC Converters, Offline Switches MP155GJ-P
Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Converter Offline Boost, Buck, Buck-Boost, Flyback Topology TSOT-23-5

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MP155GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MP155GJ-P
PMIC - AC DC Converters, Offline Switchers MP155GJ-P
IC OFFLIN CONV MULT TOP TSOT23-5

IC OFFLIN CONV MULT TOP TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 927662-MP155GJ-P MP155GJ-P MP155GJ-P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MP155GJ-P AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
AC DC Converters, Offline Switches - BM2P060MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details