onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100 NCP1200AP100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229970-NCP1200AP100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Supply Voltage: 16V (Maximum) Part Status: Obsolete(EOL) Family Name: NCP1200A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229970-NCP1200AP100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Supply Voltage: 16V (Maximum) Part Status: Obsolete(EOL) Family Name: NCP1200A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100 - 1229970-NCP1200AP100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100
1229970-NCP1200AP100
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100 1229970-NCP1200AP100
Manufacturer: ON Semiconductor Win Source Part Number: 1229970-NCP1200AP100 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Short Circuit Supply Voltage: 16V (Maximum) Part Status: Obsolete(EOL) Family Name: NCP1200A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G; Introduction Date: January 14, 2002 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229970-NCP1200AP100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Supply Voltage: 16V (Maximum)
Part Status: Obsolete(EOL)
Family Name: NCP1200A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): NCP1200AD100R2G; NCP1200AD100R2; NCP1200AP100G;
Introduction Date: January 14, 2002
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1200AP100 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1200AP100
PMIC - AC DC Converters, Offline Switchers NCP1200AP100
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - NCP1200AP100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
NCP1200AP100
AC DC Converters, Offline Switches NCP1200AP100
Converter Offline Flyback Topology 100kHz 8-PDIP

Converter Offline Flyback Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1229970-NCP1200AP100 NCP1200AP100 NCP1200AP100
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1200AP100 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3A0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers