Manufacturer: Microchip Technology
Win Source Part Number: 927074-MIC38HC42BN
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 9V ~ 20V
Part Status: Obsolete
Family Name: MIC38HC42
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 927074-MIC38HC42BN | MIC38HC42BN | MIC38HC42BN | MIC38HC42BN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC42BN | AC DC Converters, Offline Switches | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |