IC SW SPDT-NO/NCX1 7OHM SC70-6
IC SW SPDT-NO/NCX1 7OHM SC70-6
IC SW SPDT-NO/NCX1 7OHM SC70-6
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 4518-UMW3157TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.65 to 5.5 volts |
| Ron | 15 ohms |
| Bandwidth | 350 MHz |
| tON | 5.7 ns |