4-Bit 1-of-2 Fet Multiplexer/Demultip
4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
4-Ch 2:1 Analog Switch IC, 5V, 12.5R, 16-TSSOP Product overview: TS5N412PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5N412PW can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
IC FET MUX/DEMUX SGL 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5N412PW | 296-34693-5-ND | 747-TS5N412PW | TS5N412PW | TS5N412PW |
| Product Name | TS5N412 4-Bit 1-of-2 Fet Multiplexer/Demultiplexer High-Bandwidth Bus Switch | Analog Switches, Multiplexers, Demultiplexers | 5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4 x SPDT (4 x 1:2) | 2x1 | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | ||
| Ron | 3 ohms | 12.5 ohms | 12.5 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |