Texas Instruments TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVR

Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A3160DBVR - Texas Instruments
Dallas, TX, United States
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A3160DBVR
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVR
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21189-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21189-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21189-1-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21189-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21189-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21189-6-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21189-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21189-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21189-2-ND
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3160DBVR
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3160DBVR
1-Ω, 5-V, 2:1 (SPDT), analog switch (6-pin SOT-23, SC70 packages) 6-SOT-23 -40 to 85 Product overview: TS5A3160DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVR can be used for catalog matching and distributor lookup.

1-Ω, 5-V, 2:1 (SPDT), analog switch (6-pin SOT-23, SC70 packages) 6-SOT-23 -40 to 85 Product overview: TS5A3160DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR - 1114437-TS5A3160DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR
1114437-TS5A3160DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR 1114437-TS5A3160DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1114437-TS5A3160DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36.5pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Family Name: TS5A3160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 13ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): DG2001DV-T1; DG2520DV; PI5A4624TX; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114437-TS5A3160DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36.5pC
Crosstalk: -64dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: TS5A3160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6ns, 13ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): DG2001DV-T1; DG2520DV; PI5A4624TX;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3160DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3160DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3160DBVR
900mΩ 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

900mΩ 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3160DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A3160DBVR
1 Circuit IC Switch 2:1 900mOhm SOT-23-6

1 Circuit IC Switch 2:1 900mOhm SOT-23-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3160DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3160DBVR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3160DBVR 296-21189-1-ND 747-TS5A3160DBVR 1114437-TS5A3160DBVR TS5A3160DBVR TS5A3160DBVR TS5A3160DBVR
Product Name TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVR Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data