1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
0.9-Ω, 5-V, 1:1 (SPST), 1-channel analog switch (active high) 5-SC70 -40 to 85 Product overview: TS5A3166DCKRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3166DCKRE4 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 900mOhm SC-70-5
IC SWITCH SPST SC70-5
1 Circuit IC Switch 1:1 900mOhm SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A3166DCKRE4 | 747-TS5A3166DCKRE4 | TS5A3166DCKRE4-ND | TS5A3166DCKRE4 | TS5A3166DCKRE4 |
| Product Name | TS5A3166 1-Ohm SPST Analog Switch 5-V/3.3-V Single-Channel Analog Switch | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPST | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 1.1 ohms | 0.9000 ohms | 0.9000 ohms | ||
| Min Operating Current | 1.00E-5 mA | 1.00E-5 mA |