Single-Channel 8-Ohm SPST Analog Switch 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 850262-TS5A4597DCKR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TS5A4597
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TS5A4597DCKR-NDR, -TS5A4597DCKRG4, -TS5A4597DCKRE4, -296-17712-1, -TS5A4597DCKRE4-NDR,
1 Circuit IC Switch 1:1 8Ohm SC-70-5
1 Circuit IC Switch 1:1 8Ohm SC-70-5
1 Circuit IC Switch 1:1 8Ohm SC-70-5
5-V, 1:1 (SPST), 1-channel general-purpose analog switch (active low) with flow-through pinout 5-SC70 -40 to 85 Product overview: TS5A4597DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4597DCKR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 8Ohm SC-70-5
IC SWITCH SPST SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A4597DCKR | 850262-TS5A4597DCKR | 296-17712-2-ND | 747-TS5A4597DCKR | TS5A4597DCKR | TS5A4597DCKR |
| Product Name | TS5A4597 Single-Channel 8-Ohm SPST Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4597DCKR | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | |||
| Ron | 9.5 ohms | 8 ohms | 8 ohms | |||
| Min Operating Current | 1.00E-5 mA | 1.00E-5 mA |