Texas Instruments TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCUT

Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer - TS5A3359DCUT - Texas Instruments
Dallas, TX, United States
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer
TS5A3359DCUT
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCUT
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85

1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT - 1114447-TS5A3359DCUT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT
1114447-TS5A3359DCUT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT 1114447-TS5A3359DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1114447-TS5A3359DCUT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP3T -3db Bandwidth: 75MHz Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 21ns, 10.5ns Channel Capacitance(CS off, CD off): 18pF, 54pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114447-TS5A3359DCUT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 75MHz
Charge Injection: 20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 21ns, 10.5ns
Channel Capacitance(CS off, CD off): 18pF, 54pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3359DCUT
Analog Switch and Multiplexer IC 747-TS5A3359DCUT
1-Ω, 5-V, 3:1 (SP3T), 1-channel analog multiplexer 8-VSSOP -40 to 85 Product overview: TS5A3359DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCUT can be used for catalog matching and distributor lookup.

1-Ω, 5-V, 3:1 (SP3T), 1-channel analog multiplexer 8-VSSOP -40 to 85 Product overview: TS5A3359DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32595-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32595-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-32595-1-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32595-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32595-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32595-2-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCUT
Analog Switches, Multiplexers, Demultiplexers TS5A3359DCUT
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCUT
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3359DCUT
IC SWITCH SP3T SINGLE 8VSSOP

IC SWITCH SP3T SINGLE 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3359DCUT 1114447-TS5A3359DCUT 747-TS5A3359DCUT 296-32595-1-ND TS5A3359DCUT TS5A3359DCUT
Product Name TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUT Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products