Texas Instruments TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCUR

Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer - TS5A3359DCUR - Texas Instruments
Dallas, TX, United States
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer
TS5A3359DCUR
TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer TS5A3359DCUR
1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultip lexer 8-US8 -40 to 85

1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21193-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21193-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21193-1-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21193-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21193-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21193-2-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21193-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21193-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21193-6-ND
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR - 091946-TS5A3359DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR
091946-TS5A3359DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR 091946-TS5A3359DCUR
Manufacturer: Texas Instruments Win Source Part Number: 091946-TS5A3359DCUR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP3T -3db Bandwidth: 75MHz Charge Injection: 20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: TS5A3359 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 21ns, 10.5ns Channel Capacitance(CS off, CD off): 18pF, 54pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): FSA3357K8X_Q; FSA3357K8X-NL; FSA3357K8X; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 091946-TS5A3359DCUR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 75MHz
Charge Injection: 20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: TS5A3359
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 21ns, 10.5ns
Channel Capacitance(CS off, CD off): 18pF, 54pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): FSA3357K8X_Q; FSA3357K8X-NL; FSA3357K8X;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Singapore, Singapore
75MHz 5.5V Analog Switch and Multiplexer IC
747-TS5A3359DCUR
75MHz 5.5V Analog Switch and Multiplexer IC 747-TS5A3359DCUR
1:3 Analog Multiplexer, 75MHz, 5.5V, VSSOP, Tape & Reel Product overview: TS5A3359DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCUR can be used for catalog matching and distributor lookup.

1:3 Analog Multiplexer, 75MHz, 5.5V, VSSOP, Tape & Reel Product overview: TS5A3359DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 75MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3359DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3359DCUR
IC SWITCH SP3T SINGLE 8VSSOP

IC SWITCH SP3T SINGLE 8VSSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3359DCUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3359DCUR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3359DCUR
1 VSSOP-8-2.3mm Analog Switches / Multiplexers ROHS

1 VSSOP-8-2.3mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3359DCUR
Analog Switches, Multiplexers, Demultiplexers TS5A3359DCUR
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

1 Circuit IC Switch 3:1 900mOhm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3359DCUR 296-21193-1-ND 091946-TS5A3359DCUR 747-TS5A3359DCUR TS5A3359DCUR TS5A3359DCUR TS5A3359DCUR
Product Name TS5A3359 1-Ohm SP3T Analog Switch 5-V/3.3-V Single-Channel 3:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3359DCUR 75MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog Industrial Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.1000 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products