Texas Instruments TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DCKR

Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch - TS5A4595DCKR - Texas Instruments
Dallas, TX, United States
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch
TS5A4595DCKR
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DCKR
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
450MHz 5V Analog Switch and Multiplexer IC
747-TS5A4595DCKR
450MHz 5V Analog Switch and Multiplexer IC 747-TS5A4595DCKR
1:1 SPST Analog Switch, 450MHz, 5V, SC-70 Product overview: TS5A4595DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DCKR can be used for catalog matching and distributor lookup.

1:1 SPST Analog Switch, 450MHz, 5V, SC-70 Product overview: TS5A4595DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17708-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17708-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17708-1-ND
1 Circuit IC Switch 1:1 8Ohm SC-70-5

1 Circuit IC Switch 1:1 8Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17708-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17708-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17708-2-ND
1 Circuit IC Switch 1:1 8Ohm SC-70-5

1 Circuit IC Switch 1:1 8Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17708-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17708-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17708-6-ND
1 Circuit IC Switch 1:1 8Ohm SC-70-5

1 Circuit IC Switch 1:1 8Ohm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR - 056026-TS5A4595DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR
056026-TS5A4595DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR 056026-TS5A4595DCKR
Manufacturer: Texas Instruments Win Source Part Number: 056026-TS5A4595DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 450MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 14ns Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056026-TS5A4595DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 450MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 17ns, 14ns
Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A4595DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A4595DCKR
1 Circuit IC Switch 1:1 8Ohm SC-70-5

1 Circuit IC Switch 1:1 8Ohm SC-70-5

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A4595DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A4595DCKR
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A4595DCKR 747-TS5A4595DCKR 296-17708-1-ND 056026-TS5A4595DCKR TS5A4595DCKR TS5A4595DCKR
Product Name TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 450MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 2.7 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 9.5 ohms 8 ohms 8 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products