Texas Instruments TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer TS5A3357DCUR

Description
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer - TS5A3357DCUR - Texas Instruments
Dallas, TX, United States
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer
TS5A3357DCUR
TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer TS5A3357DCUR
Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85

Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3357DCUR
Analog Switch and Multiplexer IC 747-TS5A3357DCUR
5-V, 3:1, 1-channel analog multiplexer 8-VSSOP -40 to 85 Product overview: TS5A3357DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3357DCUR can be used for catalog matching and distributor lookup.

5-V, 3:1, 1-channel analog multiplexer 8-VSSOP -40 to 85 Product overview: TS5A3357DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3357DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR - 035183-TS5A3357DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR
035183-TS5A3357DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR 035183-TS5A3357DCUR
Manufacturer: Texas Instruments Win Source Part Number: 035183-TS5A3357DCUR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP3T -3db Bandwidth: 334MHz Charge Injection: 3.4pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: TS5A3357 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6.5ns, 3.7ns Channel Capacitance(CS off, CD off): 4.5pF, 10.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): FSUSB63UMX; TS5A3357DCUTG4; TS5A3357DCURG4; TS5A3357DCUT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035183-TS5A3357DCUR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 334MHz
Charge Injection: 3.4pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: TS5A3357
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 4.5pF, 10.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): FSUSB63UMX; TS5A3357DCUTG4; TS5A3357DCURG4; TS5A3357DCUT;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17404-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17404-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17404-1-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17404-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17404-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17404-6-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17404-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17404-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17404-2-ND
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3357DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3357DCUR
IC SWITCH SP3T SINGLE 8VSSOP

IC SWITCH SP3T SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3357DCUR
Analog Switches, Multiplexers, Demultiplexers TS5A3357DCUR
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

1 Circuit IC Switch 3:1 15Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3357DCUR 747-TS5A3357DCUR 035183-TS5A3357DCUR 296-17404-1-ND TS5A3357DCUR TS5A3357DCUR
Product Name TS5A3357 Single 5-Ohm SP3T Analog Switch 5-V/3.3-V 3:1 Analog Multiplexer/Demultiplexer Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3357DCUR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SP3T 3x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 9 ohms 15 ohms 0.1000 ohms 15 ohms
Unlock Full Specs
to access all available technical data